onsemi Logic Function Onsemi MC74HCT14ADTR2G.

Description
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT14; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes
Datasheet
Description
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT14; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 27AC8707 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
27AC8707
Logic Function Onsemi 27AC8707
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT14; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes

Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT14; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8707
Product Name Logic Function Onsemi
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4071BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details