3-to-8 Demultiplexer/Decode
Manufacturer: ON Semiconductor
Win Source Part Number: 074600-MC74HCT138ANG
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Decoder/Demultiplexe
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC74HCT138ANG | 074600-MC74HCT138ANG | MC74HCT138ANGOS-ND |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ANG | Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |