HCT SERIES, OTHER DECODER/DRIVER, INVERTED OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC74HCT138AN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HCT138AN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 132350-MC74HCT138AN
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC74HCT138AN | 132350-MC74HCT138AN | MC74HCT138ANOS-ND | MC74HCT138AN |
| Product Name | DIP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138AN | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts |