onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADTR2 MC74HCT138ADTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219630-MC74HCT138AD TR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219630-MC74HCT138AD TR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADTR2 - 1219630-MC74HCT138ADTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADTR2
1219630-MC74HCT138ADTR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADTR2 1219630-MC74HCT138ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219630-MC74HCT138AD TR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219630-MC74HCT138ADTR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
High-Performance Analog Switch and Multiplexer IC
743-MC74HCT138ADTR2
High-Performance Analog Switch and Multiplexer IC 743-MC74HCT138ADTR2
1-of-8 Decoder/ Demultiplexer with LSTTL Compatible Inputs High-Performance Silicon-Gate CMOS Product overview: MC74HCT138ADTR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HCT138ADTR2 can be used for catalog matching and distributor lookup.

1-of-8 Decoder/ Demultiplexer with LSTTL Compatible Inputs High-Performance Silicon-Gate CMOS Product overview: MC74HCT138ADTR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HCT138ADTR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1219630-MC74HCT138ADTR2 743-MC74HCT138ADTR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADTR2 High-Performance Analog Switch and Multiplexer IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC251PC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGVRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type 6 pin leadless SMT package
View Details
Multiplexer & Demultiplexer ICs - 1898221 - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details