onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADR2 MC74HCT138ADR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044548-MC74HCT138ADR 2 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044548-MC74HCT138ADR 2 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADR2 - 044548-MC74HCT138ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADR2
044548-MC74HCT138ADR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADR2 044548-MC74HCT138ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 044548-MC74HCT138ADR 2 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044548-MC74HCT138ADR2
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-MC74HCT138ADR2
SOIC Analog Switch and Multiplexer IC 743-MC74HCT138ADR2
IC DECODER/DEMUX 1 OF 8 16-SOIC Product overview: MC74HCT138ADR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HCT138ADR2 can be used for catalog matching and distributor lookup.

IC DECODER/DEMUX 1 OF 8 16-SOIC Product overview: MC74HCT138ADR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HCT138ADR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 044548-MC74HCT138ADR2 743-MC74HCT138ADR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADR2 SOIC Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bus switch - 74CBTLV3126PW-Q10J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 296-1P1G3157QDBVRQ1HY-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 15 ohms
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 5236305 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details