onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74HCT138ADG

Description
IC DECODER/DEMUX 1X3:8 16SOIC
Description
IC DECODER/DEMUX 1X3:8 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HCT138ADG is a 1-of-8 decoder/demultiplexer designed for high-performance applications. It features LSTTL compatible inputs and can be used as a level converter for interfacing TTL or NMOS outputs to high-speed CMOS inputs. The device decodes a three-bit address to one of eight active-low outputs and includes three chip select inputs, facilitating demultiplexing and cascading functions. It operates within a voltage range of 2 to 6 V and has a low input current of 1.0 µA. The output drive capability supports up to 10 LSTTL loads, and the device is compliant with JEDEC Standard No. 7A. The MC74HCT138ADG is available in a Pb-free, halogen-free, and RoHS compliant package, making it suitable for environmentally conscious designs. Engineers may find this product beneficial for applications requiring reliable signal routing and level shifting in digital circuits.

Datasheet Summary
Powered by GS/AI

The MC74HCT138ADG is a 1-of-8 decoder/demultiplexer designed for high-performance applications. It features LSTTL compatible inputs and can be used as a level converter for interfacing TTL or NMOS outputs to high-speed CMOS inputs. The device decodes a three-bit address to one of eight active-low outputs and includes three chip select inputs, facilitating demultiplexing and cascading functions. It operates within a voltage range of 2 to 6 V and has a low input current of 1.0 µA. The output drive capability supports up to 10 LSTTL loads, and the device is compliant with JEDEC Standard No. 7A. The MC74HCT138ADG is available in a Pb-free, halogen-free, and RoHS compliant package, making it suitable for environmentally conscious designs. Engineers may find this product beneficial for applications requiring reliable signal routing and level shifting in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74HCT138ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74HCT138ADG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74HCT138ADG
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC74HCT138ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74HCT138ADG
Signal Switches, Multiplexers, Decoders MC74HCT138ADG
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number MC74HCT138ADG MC74HCT138ADG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151/B2A - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3245ADWG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 74HCT4067D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT137
View Details