NAND Gate 4-Element 2-IN CMOS Automotive 14-Pin TSSOP W T/R Product overview: MC74HCT132ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT132ADTR2G
Manufacturer: ON Semiconductor
Win Source Part Number: 787980-MC74HCT132ADT
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 0.6 V
Logic Level - High: 1.9 V ~ 2.1 V
Family Name: MC74HCT132
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74HCT132PW-Q100,11; 74HCT132PW-Q100; M74HCT132TTR; 74HCT132PW;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Logic Gates IC QUAD 2-IN NAND GATE HS
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT132A; Logic IC Family:74HCT; Supply Voltage Min:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HCT132ADTR2G | 787980-MC74HCT132ADTR2G | MC74HCT132ADTR2GOSTR-ND | MC74HCT132ADTR2G | MC74HCT132ADTR2G | MC74HCT132ADTR2G | MC74HCT132ADTR2G | 71R6551 |
| Product Name | Automotive TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74HCT132ADTR2G | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NAND; NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | NAND | ||
| Logic Family | HCT | CMOS | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Pin Count | 14 | 14 | ||||||
| IC Package Type | Other; TSSOP W | SSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | Other; TSSOP |