NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1219628-MC74HCT132AD
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT132
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 25ns at 5V, 50pF
NAND Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N T/R Product overview: MC74HCT132ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT132ADR2G can be used for catalog matching and distributor lookup.
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14SOIC
NAND SCHMITT TRIGGER, 2I/P, -55TO125DEGC ROHS COMPLIANT: YES
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HCT132ADR2GOSTR-ND | 1219628-MC74HCT132ADR2G | 705-MC74HCT132ADR2G | MC74HCT132ADR2G | MC74HCT132ADR2G | 54AH9185 | MC74HCT132ADR2G | MC74HCT132ADR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HCT132ADR2G | Automotive SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Schmitt Trigger, 2I/p, -55To125Degc Rohs Compliant Onsemi | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 4.5V ~ 5.5V | 2V ~ 6V | 2V ~ 6V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | ||||
| Inputs | 2 | 2 | 2 | |||||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 25 ns | 25 ns |