onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HCT132ADG

Description
Win Source Part Number: 1077863-MC74HCT132AD G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Features: Schmitt Trigger Package: Tube Number of Circuits: 4 Standard Package: 55 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HC132DR; MC74HC03ADR2G; MC74HC132ADR2; MC74HC03ADG; CD74HC03M96; CD74HCT03M96; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HCT132ADG-O S,ONSONSMC74HCT132AD G,2832-MC74HCT132ADG Base Product Number: 74HCT132 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1077863-MC74HCT132AD G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Features: Schmitt Trigger Package: Tube Number of Circuits: 4 Standard Package: 55 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HC132DR; MC74HC03ADR2G; MC74HC132ADR2; MC74HC03ADG; CD74HC03M96; CD74HCT03M96; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HCT132ADG-O S,ONSONSMC74HCT132AD G,2832-MC74HCT132ADG Base Product Number: 74HCT132 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1077863-MC74HCT132ADG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1077863-MC74HCT132ADG
Integrated Circuits (ICs) - Logic - Gates and Inverters 1077863-MC74HCT132ADG
Win Source Part Number: 1077863-MC74HCT132AD G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Features: Schmitt Trigger Package: Tube Number of Circuits: 4 Standard Package: 55 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HC132DR; MC74HC03ADR2G; MC74HC132ADR2; MC74HC03ADG; CD74HC03M96; CD74HCT03M96; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HCT132ADG-O S,ONSONSMC74HCT132AD G,2832-MC74HCT132ADG Base Product Number: 74HCT132 Product Status: Obsolete

Win Source Part Number: 1077863-MC74HCT132ADG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 4
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HC132DR; MC74HC03ADR2G; MC74HC132ADR2; MC74HC03ADG; CD74HC03M96; CD74HCT03M96;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HCT132ADG-OS,ONSONSMC74HCT132ADG,2832-MC74HCT132ADG
Base Product Number: 74HCT132
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Logic IC
705-MC74HCT132ADG
Automotive SOIC Logic IC 705-MC74HCT132ADG
NAND Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N Tube Product overview: MC74HCT132ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT132ADG can be used for catalog matching and distributor lookup.

NAND Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N Tube Product overview: MC74HCT132ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT132ADG can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - MC74HCT132ADG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT132ADG-ND
Gates and Inverters MC74HCT132ADG-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HCT132ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HCT132ADG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HCT132ADG
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74HCT132ADG
Logic Gates MC74HCT132ADG
Logic Gates IC QUAD 2-IN NAND GATE HS

Logic Gates IC QUAD 2-IN NAND GATE HS

Buy Now Datasheet
Gates and Inverters - MC74HCT132ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HCT132ADG
Gates and Inverters MC74HCT132ADG
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1077863-MC74HCT132ADG 705-MC74HCT132ADG MC74HCT132ADG-ND MC74HCT132ADG MC74HCT132ADG MC74HCT132ADG
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Automotive SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND NAND NAND NAND; NAND Gate
Supply Voltage 2V ~ 6V 4.5V ~ 5.5V 2V ~ 6V
Inputs 2 2 2
Propagation Delay 25 ns 25 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H87DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details