BUFFER, NON INVERTING, QUAD, TSSOP-14; Logic Family / Base Number:74HCT125A; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HCT; RoHS Compliant: Yes
Buffers & Line Drivers BUFF/DVR TRI-ST QD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 30AC9847 | MC74HCT125ADTR2G |
| Product Name | Buffer, Non Inverting, Quad, Tssop-14; Logic Family / Base Number Onsemi | Buffers & Line Drivers |