Manufacturer: onsemi
Win Source Part Number: 1321042-MC74HCT125AD
Category: Integrated Circuits (ICs)>Logic>Buffers,
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 6V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-MC74HCT125ADR2G
Base Product Number: 74HCT125
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1321042-MC74HCT125ADR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount |