Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
ONSEMI
MC74HCT08ADTR2G-Q -- GATES AND INVERTERS
onsemi
Gates and Inverters
MC74HCT08ADTR2G-Q
Description
IC AND 4-CIR 2-IN 14-TSSOP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC AND 4-CIR 2-IN 14-TSSOP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HCT08ADTR2G-QTR-ND
Gates and Inverters
488-MC74HCT08ADTR2G-QTR-ND
IC AND 4-CIR 2-IN 14-TSSOP
IC AND 4-CIR 2-IN 14-TSSOP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Logic Gates
Product Number
488-MC74HCT08ADTR2G-QTR-ND
Product Name
Gates and Inverters
Gate Type
AND
Supply Voltage
4.5V ~ 5.5V
Inputs
2
Propagation Delay
17 ns
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Gates and Inverters
5451FM
Specs
Gate Type
NOT; AND; OR
Logic Family
TTL
IC Package Type
Other; CFP
View Details
2
suppliers
Texas Instruments
Gates and Inverters
5425DM
Specs
Gate Type
NOR; NOR Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
4
View Details
Micross Components, Inc.
Hex Inverter, Schmitt
AF54RHC14ELT/BLT/ALT
Specs
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Nexperia B.V.
Logic Function Nexperia
74AHC1G32GW,125.
Specs
Supply Voltage
5.5V
Inputs
2
Operating Current
8 mA
View Details