Manufacturer: ON Semiconductor
Win Source Part Number: 787979-MC74HCT08ADTG
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74HCT08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): SN74HCT08PWLE; 74HCT08PW-Q100,118; 74HCT08PW-Q100; SN74HCT08PWRE4;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
AND Gate 4-Element 2-IN CMOS Automotive 14-Pin TSSOP W Tube Product overview: MC74HCT08ADTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT08ADTG can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
Logic Gates QUAD 2-INPUT AND GATE
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 787979-MC74HCT08ADTG | 705-MC74HCT08ADTG | MC74HCT08ADTG-ND | MC74HCT08ADTG | MC74HCT08ADTG | MC74HCT08ADTG |
| Product Name | Logic - Logic - Gates and Inverters - MC74HCT08ADTG | Automotive TSSOP Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND | AND; AND Gate | |
| Supply Voltage | 2 V ~ 6 V | 4.5V ~ 5.5V | 2V ~ 6V | |||
| Logic Family | CMOS | HCT | ||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns |