AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074599-MC74HCT08ADR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
AND Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N T/R Product overview: MC74HCT08ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT08ADR2G can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates QUAD 2-INPUT AND GATE
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT08; Logic IC Family:74HCT; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HCT08A; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HCT08ADR2GOSDKR-ND | 074599-MC74HCT08ADR2G | 705-MC74HCT08ADR2G | MC74HCT08ADR2G | MC74HCT08ADR2G | 42AC1745 | 50AC6029 | MC74HCT08ADR2G | MC74HCT08ADR2G | MC74HCT08ADR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HCT08ADR2G | Automotive SOIC Logic IC | Logic - Gates and Inverters | Logic Gates | And Gate, Quad, 2 I/p, Soic-14; Logic Function Onsemi | And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND; AND Gate | AND | AND; AND Gate | ||
| Supply Voltage | 4.5V ~ 5.5V | 2 V ~ 6 V | 2V (Low), 0.8V (High) | 6V | 2V ~ 6V | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |