AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HCT08ADR2 | MC74HCT08ADR2 | MC74HCT08ADR2 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND; AND Gate | |
| Logic Family | CMOS | ||
| IC Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 2V ~ 6V |