Win Source Part Number: 1071014-MC74HCT08ADG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Package: Tube
Number of Circuits: 4
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HCS08DR; SN74HC08QDRG4Q1; MC74HC08AFEL; MC74HC08ADR2; SN74HC08D; SN74HC08DRG4; 74HC08DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HCT08ADG-OS
Base Product Number: 74HCT08
Product Status: Obsolete
AND Gate IC 4 Channel 14-SOIC
Quad 2-Input AND Gate IC, CMOS, SOIC, 17ns, 2-6V Product overview: MC74HCT08ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT08ADG can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates QUAD 2-INPUT AND GATE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1071014-MC74HCT08ADG | MC74HCT08ADGOS-ND | 705-MC74HCT08ADG | MC74HCT08ADG | MC74HCT08ADG | MC74HCT08ADG | MC74HCT08ADG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Quad 6V SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND GATE | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 2V ~ 6V | 4.5V ~ 5.5V | 6V | 2V (Low), 0.8V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |