onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HCT04AFEL

Description
IC INVERTER 6CH 1-INP 14SOIC
Description
IC INVERTER 6CH 1-INP 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HCT04AFEL is a hex inverter IC designed for high-performance applications. It features LSTTL-compatible inputs, allowing it to interface TTL or NMOS outputs with high-speed CMOS inputs. The device can drive up to 10 LSTTL loads and operates within a voltage range of 4.5 to 5.5 V. It has a low input current of 1 µA and complies with JEDEC Standard No. 7A requirements. The chip complexity includes 48 FETs or 12 equivalent gates, making it suitable for various digital logic applications. Additionally, the MC74HCT04AFEL is Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental standards. This product is available in multiple package types, including SOEIAJ-14, making it versatile for different design needs.

Datasheet Summary
Powered by GS/AI

The MC74HCT04AFEL is a hex inverter IC designed for high-performance applications. It features LSTTL-compatible inputs, allowing it to interface TTL or NMOS outputs with high-speed CMOS inputs. The device can drive up to 10 LSTTL loads and operates within a voltage range of 4.5 to 5.5 V. It has a low input current of 1 µA and complies with JEDEC Standard No. 7A requirements. The chip complexity includes 48 FETs or 12 equivalent gates, making it suitable for various digital logic applications. Additionally, the MC74HCT04AFEL is Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental standards. This product is available in multiple package types, including SOEIAJ-14, making it versatile for different design needs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HCT04AFEL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HCT04AFEL
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HCT04AFEL
IC INVERTER 6CH 1-INP 14SOIC

IC INVERTER 6CH 1-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74HCT04AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HCT04AFEL
Gates and Inverters MC74HCT04AFEL
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number MC74HCT04AFEL MC74HCT04AFEL
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

64BIT Logic IC - 707-54LS224AJ/B - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 7989004P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details