onsemi 5V TSSOP Logic IC MC74HCT04ADTR2G

Description
Hex Inverter IC, 6 Gates, 5V, CMOS, TSSOP Product overview: MC74HCT04ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter IC, 6 Gates, 5V, CMOS, TSSOP Product overview: MC74HCT04ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V TSSOP Logic IC
705-MC74HCT04ADTR2G
5V TSSOP Logic IC 705-MC74HCT04ADTR2G
Hex Inverter IC, 6 Gates, 5V, CMOS, TSSOP Product overview: MC74HCT04ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04ADTR2G can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6 Gates, 5V, CMOS, TSSOP Product overview: MC74HCT04ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - MC74HCT04ADTR2G - 1219625-MC74HCT04ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HCT04ADTR2G
1219625-MC74HCT04ADTR2G
Logic - Logic - Gates and Inverters - MC74HCT04ADTR2G 1219625-MC74HCT04ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219625-MC74HCT04ADT R2G Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: MC74HCT04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): M74HCT04TTR; HD74HCT04AT; SN74HCT04PWTG4; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219625-MC74HCT04ADTR2G
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74HCT04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): M74HCT04TTR; HD74HCT04AT; SN74HCT04PWTG4;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - MC74HCT04ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT04ADTR2GOSCT-ND
Gates and Inverters MC74HCT04ADTR2GOSCT-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HCT04ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT04ADTR2GOSDKR-ND
Gates and Inverters MC74HCT04ADTR2GOSDKR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HCT04ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HCT04ADTR2GOSTR-ND
Gates and Inverters MC74HCT04ADTR2GOSTR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Hex Inverter, Tssop-14; Logic Function Onsemi - 04R7794 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Tssop-14; Logic Function Onsemi
04R7794
Hex Inverter, Tssop-14; Logic Function Onsemi 04R7794
HEX INVERTER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT04; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

HEX INVERTER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT04; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HCT04ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HCT04ADTR2G
Logic - Gates and Inverters MC74HCT04ADTR2G
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC74HCT04ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HCT04ADTR2G
Gates and Inverters MC74HCT04ADTR2G
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HCT04ADTR2G 1219625-MC74HCT04ADTR2G MC74HCT04ADTR2GOSCT-ND 04R7794 MC74HCT04ADTR2G MC74HCT04ADTR2G
Product Name 5V TSSOP Logic IC Logic - Logic - Gates and Inverters - MC74HCT04ADTR2G Gates and Inverters Hex Inverter, Tssop-14; Logic Function Onsemi Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 1 6 1 1 1
Propagation Delay 17 ns 17 ns 17 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ALS21AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2222723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers