IC INV 6-CIR 6-IN 14-TSSOP
IC INV 6-CIR 6-IN 14-TSSOP
IC INV 6-CIR 6-IN 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74HCT04ADTR2G-QCT-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 4.5V ~ 5.5V |
| Inputs | 6 |
| Propagation Delay | 17 ns |