Win Source Part Number: 1040399-MC74HCT04ADG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Package: Tube
Number of Circuits: 6
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LS04DR; MC74HCT14ADR2; SN74HCT14DR; SN74HCT14D; SN74HCT14DRG4; MC74VHC14DG; MC74VHC14DR2GMC74HCT
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HCT04ADGOS,MC74H
Base Product Number: 74HCT04
Inverter IC 6 Channel 14-SOIC
6-Element CMOS Inverter IC, 5V, 4mA, SOIC, 26ns Product overview: MC74HCT04ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HCT04ADG can be used for catalog matching and distributor lookup.
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT04; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1040399-MC74HCT04ADG | MC74HCT04ADGOS-ND | 705-MC74HCT04ADG | 71J5579 | MC74HCT04ADG | MC74HCT04ADG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | 5V 4mA SOIC Logic IC | Hex Inverter, Soic-14; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Inputs | 1 | 1 | 6 | 1 | 1 | |
| Propagation Delay | 17 ns | 17 ns | 26 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |