onsemi Hex Inverter, Soic-14; Logic Function Onsemi MC74HCT04ADG.

Description
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT04; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT04; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter, Soic-14; Logic Function Onsemi - 26AC1909 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Soic-14; Logic Function Onsemi
26AC1909
Hex Inverter, Soic-14; Logic Function Onsemi 26AC1909
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT04; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT04; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 26AC1909
Product Name Hex Inverter, Soic-14; Logic Function Onsemi
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS260FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74AHC3GU04GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details