onsemi Logic - Logic - Gates and Inverters - MC74HCT04AD MC74HCT04AD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883712-MC74HCT04AD Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883712-MC74HCT04AD Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HCT04AD - 883712-MC74HCT04AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HCT04AD
883712-MC74HCT04AD
Logic - Logic - Gates and Inverters - MC74HCT04AD 883712-MC74HCT04AD
Manufacturer: ON Semiconductor Win Source Part Number: 883712-MC74HCT04AD Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883712-MC74HCT04AD
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel - 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCT04
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 883712-MC74HCT04AD
Product Name Logic - Logic - Gates and Inverters - MC74HCT04AD
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726ESBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details