Quad 2-Input NAND Gate with Open Drain Outputs
NAND Gate IC 4 Channel Open Drain 14-SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC74HCO3AFR1 | MC74HCO3AFR1 |
| Product Name | Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND Gate |
| Output Type | Open Drain | |
| Supply Voltage | 2V ~ 6V | |
| Inputs | 2 |