Manufacturer: ON Semiconductor
Win Source Part Number: 136043-MC74HC86AN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
HC/UH SERIES, QUAD 2-INPUT XOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74HC86AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC86AN can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-PDIP
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
IC GATE XOR 4CH 2-INP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 136043-MC74HC86AN | 705-MC74HC86AN | MC74HC86ANOS-ND | MC74HC86AN | MC74HC86AN | MC74HC86AN |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC86AN | Quad DIP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |