QUAD 2 INPUT EXCLUSIVE OR GATE
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC86AFL1 | MC74HC86AFL1 | MC74HC86AFL1 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | XOR; XOR (Exclusive OR) | XOR |
| IC Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 2V ~ 6V |