onsemi Gates and Inverters MC74HC86AFEL

Description
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC86AFEL-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC86AFEL-ND
Gates and Inverters MC74HC86AFEL-ND
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14

XOR (Exclusive OR) IC 4 Channel SOEIAJ-14

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74HC86AFEL - 127020-MC74HC86AFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC86AFEL
127020-MC74HC86AFEL
Logic - Logic - Gates and Inverters - MC74HC86AFEL 127020-MC74HC86AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 127020-MC74HC86AFEL Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-14 Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 127020-MC74HC86AFEL
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-MC74HC86AFEL
Quad Logic IC 705-MC74HC86AFEL
HC/UH SERIES, QUAD 2-INPUT XOR GATE, PDSO14, EIAJ, SO-14 Product overview: MC74HC86AFEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC86AFEL can be used for catalog matching and distributor lookup.

HC/UH SERIES, QUAD 2-INPUT XOR GATE, PDSO14, EIAJ, SO-14 Product overview: MC74HC86AFEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC86AFEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74HC86AFEL - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC86AFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC86AFEL
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC86AFEL
IC GATE XOR 4CH 2-INP SOEIAJ-14

IC GATE XOR 4CH 2-INP SOEIAJ-14

Supplier's Site
Logic - Gates and Inverters - MC74HC86AFEL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC86AFEL
Logic - Gates and Inverters MC74HC86AFEL
IC GATE XOR 4CH 2-INP SOEIAJ-14

IC GATE XOR 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet
Gates and Inverters - MC74HC86AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC86AFEL
Gates and Inverters MC74HC86AFEL
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14

XOR (Exclusive OR) IC 4 Channel SOEIAJ-14

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC86AFEL-ND 127020-MC74HC86AFEL 705-MC74HC86AFEL MC74HC86AFEL MC74HC86AFEL MC74HC86AFEL MC74HC86AFEL
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC86AFEL Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE OR; XOR XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input OR gate - 74AHCT2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details