XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC86ADT | MC74HC86ADT | MC74HC86ADT |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; XOR | XOR; XOR (Exclusive OR) | XOR |
| Logic Family | CMOS | ||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |
| Supply Voltage | 2V ~ 6V |