onsemi Logic Function Onsemi MC74HC86ADR2G.

Description
Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:4mA RoHS Compliant: Yes
Datasheet
Description
Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:4mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 26AC1930 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
26AC1930
Logic Function Onsemi 26AC1930
Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:4mA RoHS Compliant: Yes

Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:4mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 26AC1930
Product Name Logic Function Onsemi
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-3137-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
4 suppliers
Logic - Gates and Inverters - 4001BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details