IC XOR 4-CIR 2-IN 14-SOIC
IC XOR 4-CIR 2-IN 14-SOIC
IC XOR 4-CIR 2-IN 14-SOIC
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74HC86ADR2G-QDKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | XOR |
| Supply Voltage | 2V ~ 6V |
| Inputs | 2 |
| Propagation Delay | 17 ns |