The MC74HC86ADG is a quad 2-input exclusive OR gate designed with high-performance silicon-gate CMOS technology. It features a pinout compatible with the LS86, allowing for easy integration into existing designs. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1 µA, making it suitable for low-power applications. It can drive up to 10 LSTTL loads and interfaces directly with CMOS, NMOS, and TTL outputs. This component is characterized by high noise immunity typical of CMOS devices and complies with JEDEC Standard No. 7A requirements. The MC74HC86ADG is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a Pb-free, halogen-free, and RoHS-compliant package. The device's operational temperature range spans from -55°C to +125°C, ensuring reliability in various environments.
XOR Gate IC, 4-Element, 2-IN, CMOS, SOIC, 6V Product overview: MC74HC86ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC86ADG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 802573-MC74HC86ADG
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 4
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
Part Number Series: 74HC86
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE XOR 4CH 2-INP 14SOIC
Logic Gates 2-6V Quad 2-Input XOR
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1844286 | 705-MC74HC86ADG | 802573-MC74HC86ADG | MC74HC86ADGOS-ND | MC74HC86ADG | 26K4260 | MC74HC86ADG | MC74HC86ADG | MC74HC86ADG | 32325433 |
| Product Name | Logic Gates | 6V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74HC86ADG | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi | Gates and Inverters | Logic Gates | Gates and Inverters | Logic IC |
| Gate Type | XOR; Xor | XOR; XOR GATE, OR GATE, XNOR | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | |||
| Supply Voltage | 6 v | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||||
| Logic Family | Xor | CMOS | ||||||||
| Inputs | 1 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 150 ns | 17 ns | 17 ns | 17 ns | 17 ns |