onsemi Integrated Circuits (ICs) - Logic - Latches MC74HC75FL2

Description
Win Source Part Number: 1079076-MC74HC75FL2 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Package: Bulk Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC75FL2,ONS ONSMC74HC75FL2 Base Product Number: 74HC75 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1079076-MC74HC75FL2 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Package: Bulk Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC75FL2,ONS ONSMC74HC75FL2 Base Product Number: 74HC75 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1079076-MC74HC75FL2
Integrated Circuits (ICs) - Logic - Latches 1079076-MC74HC75FL2
Win Source Part Number: 1079076-MC74HC75FL2 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Package: Bulk Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC75FL2,ONS ONSMC74HC75FL2 Base Product Number: 74HC75 RoHS Status: Not applicable

Win Source Part Number: 1079076-MC74HC75FL2
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HC
Package: Bulk
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC75FL2,ONSONSMC74HC75FL2
Base Product Number: 74HC75
RoHS Status: Not applicable

Buy Now
Latches - MC74HC75FL2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC75FL2
Integrated Circuits (ICs) - Logic - Latches MC74HC75FL2
DUAL 2BIT TRANSPRNT LATCH

DUAL 2BIT TRANSPRNT LATCH

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1079076-MC74HC75FL2 MC74HC75FL2 MC74HC75FL2
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Logic - Logic - Latches - 74ACT11373NT - 908038-74ACT11373NT - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 24-PDIP
View Details
2 suppliers
Low-power D-type transparent latch; 3-state - 74AUP1G373GN,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT16373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers