onsemi 35MHz 6V TSSOP Logic IC MC74HC74ADTR2G

Description
D-Type Flip-Flop, 2-Element, CMOS, Pos-Edge, 35MHz, 6V, TSSOP Product overview: MC74HC74ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, 6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC74ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 2-Element, CMOS, Pos-Edge, 35MHz, 6V, TSSOP Product overview: MC74HC74ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, 6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC74ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35MHz 6V TSSOP Logic IC
706-MC74HC74ADTR2G
35MHz 6V TSSOP Logic IC 706-MC74HC74ADTR2G
D-Type Flip-Flop, 2-Element, CMOS, Pos-Edge, 35MHz, 6V, TSSOP Product overview: MC74HC74ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, 6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC74ADTR2G can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 2-Element, CMOS, Pos-Edge, 35MHz, 6V, TSSOP Product overview: MC74HC74ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, 6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC74ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74HC74ADTR2G
Product Name 35MHz 6V TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4070BDC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 74AHCT1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details