onsemi
Flip Flops
MC74HC74ADTR2G-Q
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote
Email Supplier
Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
488-MC74HC74ADTR2G-QTR-ND |
|
Product Name
|
Flip Flops |
|
Flip-Flop Type
|
D
|
|
Triggering
|
Positive-edge Triggered
|
|
Supply Voltage
|
2V ~ 6V
|
|
Propagation Delay
|
17 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
189 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Output Characteristics
3-State
Propagation Delay
12 ns
View Details
2 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2V ~ 6V
View Details
3 suppliers