Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Manufacturer: ON Semiconductor
Win Source Part Number: 113004-MC74HC595AFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
IC SHIFT REGISTER 8BIT 16-SOEIAJ
IC SHIFT REGISTER 8BIT 16-SOEIAJ
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC74HC595AFEL-ND | 113004-MC74HC595AFEL | MC74HC595AFEL | MC74HC595AFEL | MC74HC595AFEL |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC74HC595AFEL | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | ||
| Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | Other; 16-SOEIAJ | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | SOIC |