onsemi Power Regulator MC74HC595ADTR2G

Description
IC, 8 BIT SIPO/SISO SHIFT REGISTER TSSOP16, LOGIC FAMILY / BASE NUMBER 74HC595, SHIFT REGISTER FUNCTION SERIAL TO PARALLEL, SERIAL TO SERIAL, NO. OF ELEMENTS 1 ELEMENT, NO. OF BITS PER ELEMENT 8BIT, LOGIC CASE STYLE TSSOP, MSL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 8 BIT SIPO/SISO SHIFT REGISTER TSSOP16, LOGIC FAMILY / BASE NUMBER 74HC595, SHIFT REGISTER FUNCTION SERIAL TO PARALLEL, SERIAL TO SERIAL, NO. OF ELEMENTS 1 ELEMENT, NO. OF BITS PER ELEMENT 8BIT, LOGIC CASE STYLE TSSOP, MSL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 18722659 - Radwell International
Willingboro, NJ, United States
Power Regulator
18722659
Power Regulator 18722659
IC, 8 BIT SIPO/SISO SHIFT REGISTER TSSOP16, LOGIC FAMILY / BASE NUMBER 74HC595, SHIFT REGISTER FUNCTION SERIAL TO PARALLEL, SERIAL TO SERIAL, NO. OF ELEMENTS 1 ELEMENT, NO. OF BITS PER ELEMENT 8BIT, LOGIC CASE STYLE TSSOP, MSL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, 8 BIT SIPO/SISO SHIFT REGISTER TSSOP16, LOGIC FAMILY / BASE NUMBER 74HC595, SHIFT REGISTER FUNCTION SERIAL TO PARALLEL, SERIAL TO SERIAL, NO. OF ELEMENTS 1 ELEMENT, NO. OF BITS PER ELEMENT 8BIT, LOGIC CASE STYLE TSSOP, MSL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 18722659
Product Name Power Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details