Manufacturer: ON Semiconductor
Win Source Part Number: 926307-MC74HC595ADH
Operating Temperature Range: -55°C ~ 125°C
Features: Shift 1 Element 8 Bit 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
IC GATE AND 4CH
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 926307-MC74HC595ADH | MC74HC595ADH | MC74HC595ADH | MC74HC595ADH |
| Product Name | Logic - Logic - Shift Registers - MC74HC595ADH | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Package Type | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out |