onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC74HC58N

Description
Win Source Part Number: 1077846-MC74HC58N Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC58N,ONSON SMC74HC58N Base Product Number: 74HC58 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1077846-MC74HC58N Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC58N,ONSON SMC74HC58N Base Product Number: 74HC58 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1077846-MC74HC58N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1077846-MC74HC58N
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1077846-MC74HC58N
Win Source Part Number: 1077846-MC74HC58N Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC58N,ONSON SMC74HC58N Base Product Number: 74HC58 RoHS Status: RoHS non-compliant

Win Source Part Number: 1077846-MC74HC58N
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC58N,ONSONSMC74HC58N
Base Product Number: 74HC58
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
OR GATE, HC/UH SERIES Product overview: MC74HC58N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC74HC58N can be used for catalog matching and distributor lookup.

OR GATE, HC/UH SERIES Product overview: MC74HC58N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC74HC58N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74HC58N - Rochester Electronics
Newburyport, MA, United States
AND-OR Gate, HC/UH Series, 2-Func, 6-Input, CMOS, PDIP14

AND-OR Gate, HC/UH Series, 2-Func, 6-Input, CMOS, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC74HC58N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC74HC58N
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC74HC58N
OR GATE, HC/UH SERIES

OR GATE, HC/UH SERIES

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC74HC58N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC74HC58N
Gates and Inverters - Multi-Function, Configurable MC74HC58N
Configurable Circuit Input

Configurable Circuit Input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1077846-MC74HC58N 770-MC74HC58N MC74HC58N MC74HC58N MC74HC58N
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT AND; OR
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6023-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54H01J/B - Rochester Electronics
Specs
Gate Type NOT; AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
4 suppliers