The MC74HC589A is an 8-bit parallel-in/serial-o
Manufacturer: ON Semiconductor
Win Source Part Number: 765450-MC74HC589ANG
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC74HC589
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC74HC589AN; MC74HC589ADT; MC74HC589AFEL;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: India, Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC SHIFT REGISTER 8BIT 16-DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC SHIFT REGISTER 8BIT 16-DIP
8 BIT PISO/SISO SHIFT REGISTER DIP-16; Logic Family / Base Number:74HC589; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 765450-MC74HC589ANG | MC74HC589ANG | MC74HC589ANG | MC74HC589ANG | 45J1346 |
| Product Name | Logic - Logic - Shift Registers - MC74HC589ANG | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | 8 Bit Piso/siso Shift Register Dip-16; Logic Family / Base Number Onsemi |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | |||
| Output Characteristics | Tri-State | 3-State; Tri-State | |||
| Package Type | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Number of units in IC | 1 | 1 |