onsemi 8-bit 2V 6V SOIC Logic IC MC74HC589ADR2G

Description
8-Bit Shift Register, SOIC, 3-STATE, CMOS, 2V-6V Product overview: MC74HC589ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC589ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, SOIC, 3-STATE, CMOS, 2V-6V Product overview: MC74HC589ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC589ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 2V 6V SOIC Logic IC
712-MC74HC589ADR2G
8-bit 2V 6V SOIC Logic IC 712-MC74HC589ADR2G
8-Bit Shift Register, SOIC, 3-STATE, CMOS, 2V-6V Product overview: MC74HC589ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC589ADR2G can be used for catalog matching and distributor lookup.

8-Bit Shift Register, SOIC, 3-STATE, CMOS, 2V-6V Product overview: MC74HC589ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC74HC589ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC74HC589ADR2G
Product Name 8-bit 2V 6V SOIC Logic IC
Gate Type Shift Register
Supply Voltage 6V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5482J/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Gates and Inverters - 74AHC02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details