onsemi Logic - Logic - Latches - MC74HC573AN MC74HC573AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208014-MC74HC573AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 26ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208014-MC74HC573AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 26ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74HC573AN - 208014-MC74HC573AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74HC573AN
208014-MC74HC573AN
Logic - Logic - Latches - MC74HC573AN 208014-MC74HC573AN
Manufacturer: ON Semiconductor Win Source Part Number: 208014-MC74HC573AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 26ns

Manufacturer: ON Semiconductor
Win Source Part Number: 208014-MC74HC573AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 26ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 208014-MC74HC573AN
Product Name Logic - Logic - Latches - MC74HC573AN
Supply Voltage 2 V ~ 6 V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 54FCT373ATDB - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Propagation Delay 9.8 ns
View Details
Latches - 1727-6471-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BNSR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Quad Bistable Latch - 8275/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Bistable
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details