onsemi Logic - Logic - Latches - MC74HC573AFEL MC74HC573AFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219589-MC74HC573AFE L Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219589-MC74HC573AFE L Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74HC573AFEL
1219589-MC74HC573AFEL
Logic - Logic - Latches - MC74HC573AFEL 1219589-MC74HC573AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 1219589-MC74HC573AFE L Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219589-MC74HC573AFEL
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1219589-MC74HC573AFEL
Product Name Logic - Logic - Latches - MC74HC573AFEL
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Logic - Latches - 74HC573D,653 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Logic Family / Base Number Nexperia - 29AC1022 - Newark, An Avnet Company
Specs
Package Type SOIC; SOIC
Number of Pins 20
View Details
16-Bit Transparent Latch - 74FCT162373ETPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details