onsemi Logic - Logic - Latches - MC74HC573ADWG MC74HC573ADWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044546-MC74HC573ADWG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 26ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044546-MC74HC573ADWG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 26ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74HC573ADWG - 044546-MC74HC573ADWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74HC573ADWG
044546-MC74HC573ADWG
Logic - Logic - Latches - MC74HC573ADWG 044546-MC74HC573ADWG
Manufacturer: ON Semiconductor Win Source Part Number: 044546-MC74HC573ADWG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 26ns

Manufacturer: ON Semiconductor
Win Source Part Number: 044546-MC74HC573ADWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 26ns

Buy Now Datasheet
Latches - MC74HC573ADWGOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Octal Transparent Latch 3State Soic20; Logic Family / Base Number Onsemi - 45J1341 - Newark, An Avnet Company
Chicago, IL, United States
Octal Transparent Latch 3State Soic20; Logic Family / Base Number Onsemi
45J1341
Octal Transparent Latch 3State Soic20; Logic Family / Base Number Onsemi 45J1341
OCTAL TRANSPARENT LATCH 3STATE SOIC20; Logic Family / Base Number:74HC573; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes

OCTAL TRANSPARENT LATCH 3STATE SOIC20; Logic Family / Base Number:74HC573; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HC573ADWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC573ADWG
Integrated Circuits (ICs) - Logic - Latches MC74HC573ADWG
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - MC74HC573ADWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 044546-MC74HC573ADWG MC74HC573ADWGOS-ND 45J1341 MC74HC573ADWG MC74HC573ADWG
Product Name Logic - Logic - Latches - MC74HC573ADWG Latches Octal Transparent Latch 3State Soic20; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA
Propagation Delay 26 ns 26 ns 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74AUP1G373GF,132 - 1007791-74AUP1G373GF,132 - Win Source Electronics
Specs
Supply Voltage 0.8 V ~ 3.6 V
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
6 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details