Manufacturer: ON Semiconductor
Win Source Part Number: 1219586-MC74HC573ADT
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 26ns
Family Name: MC74HC573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): M74HC573TTR; SN74HC573AQPWRQ1; HD74HC573T;
Introduction Date: January 05, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH TRANSP OCTAL 20-TSSOP
IC LATCH TRANSP OCTAL 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
TRANSPARENT LATCH, OCTAL, TSSOP-20; Logic Family / Base Number:74HC573; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:30ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1219586-MC74HC573ADTR2G | MC74HC573ADTR2GOSCT-ND | MC74HC573ADTR2G | MC74HC573ADTR2G | MC74HC573ADTR2G | MC74HC573ADTR2G | 42Y0627 |
| Product Name | Logic - Logic - Latches - MC74HC573ADTR2G | Latches | Logic - Latches | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Transparent Latch, Octal, Tssop-20; Logic Family / Base Number Onsemi |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | ||||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA | ||||
| Propagation Delay | 26 ns | 26 ns | 26 ns | 30 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |