onsemi Latches MC74HC563ADWR2

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HC563ADWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number MC74HC563ADWR2
Product Name Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74ALVCH16373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details