Logic Family / Base Number:74HC541; Logic Device Type:Buffer / Line Driver / Line Receiver, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AC1921 |
| Product Name | Logic Family / Base Number Onsemi |