NON INVERTING BUFFER, SOIC-20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC541; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42K0904 |
| Product Name | Non Inverting Buffer, Soic-20; Logic Device Type Onsemi |