Manufacturer: ON Semiconductor
Win Source Part Number: 001524-MC74HC541ADWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
IC BUFFER NON-INVERT 6V 20SOIC
IC BUFFER NON-INVERT 6V 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 001524-MC74HC541ADWG | MC74HC541ADWGOS-ND | MC74HC541ADWG | MC74HC541ADWG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC541ADWG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |