Manufacturer: ON Semiconductor
Win Source Part Number: 787976-MC74HC541ADTR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74HC541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): M74HC541TTR; CD74HC541PWG4; CD74HC541PWRG4; CD74HC541PWE4;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUFFER NON-INVERT 6V 20TSSOP
IC,BUFFER/DRIVER,SIN
IC BUFFER NON-INVERT 6V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 787976-MC74HC541ADTR2G | MC74HC541ADTR2GOSCT-ND | MC74HC541ADTR2G | 42K0903 | MC74HC541ADTR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC541ADTR2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,single,8-Bit,hc-Cmos,tssop,20Pin,plastic Rohs Compliant Onsemi | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |