Buffers & Line Drivers 2-6V Octal 3-State Non-Inverting
74HC CMOS, SMD, 74HC541, TSSOP20; Logic Family / Base Number:74HC541; Logic Device Type:Buffer / Line Driver / Line Receiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
OCTAL NON-INVERTING BUFFER / DRIVER / RECEIVER, 3-STATE, TSSOP-20; Logic Family / Base Number:74HC541; Logic Device Type:Buffer / Line Driver / Line Receiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Product Range:-RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74HC541ADTG | 92K7060 |
| Product Name | Buffers & Line Drivers | 74Hc Cmos, Smd, 74Hc541, Tssop20; Logic Family / Base Number Onsemi |