onsemi Buffers, Drivers, Receivers, Transceivers MC74HC540AN

Description
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet
Description
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC74HC540ANOS-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74HC540ANOS-ND
Buffers, Drivers, Receivers, Transceivers MC74HC540ANOS-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC540AN - 126800-MC74HC540AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC540AN
126800-MC74HC540AN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC540AN 126800-MC74HC540AN
Manufacturer: ON Semiconductor Win Source Part Number: 126800-MC74HC540AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 126800-MC74HC540AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC540AN
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74HC540AN
IC BUFFER INVERT 6V 20DIP

IC BUFFER INVERT 6V 20DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number MC74HC540ANOS-ND 126800-MC74HC540AN MC74HC540AN
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC540AN Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC450AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 370 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0258M - 865707-CA0258M - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 54FCT245CTDB-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; "20-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers